Vishay Intertechnology, Inc. RES 3.83 OHM 10W 1% WW AXIAL RWR78S3R83FRS73

Description
RES 3.83ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 10W 1% WW AXIAL - RWR78S3R83FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 10W 1% WW AXIAL
RWR78S3R83FRS73
RES 3.83 OHM 10W 1% WW AXIAL RWR78S3R83FRS73
RES 3.83ohm 10W 1% WW AXIAL

RES 3.83ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3R83FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R83FRS73
Wirewound Resistors 3110-RWR78S3R83FRS73
ESS-10 3.83 1% RWR78S3R83FR S73

ESS-10 3.83 1% RWR78S3R83FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3R83FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R83FRS73-ND
Through Hole Resistors RWR78S3R83FRS73-ND
3.83 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3R83FRS73 3110-RWR78S3R83FRS73 RWR78S3R83FRS73-ND
Product Name RES 3.83 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details