Vishay Intertechnology, Inc. RES 3.83 OHM 10W 1% WW AXIAL RWR78S3R83FRBSL

Description
RES 3.83ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 10W 1% WW AXIAL - RWR78S3R83FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 10W 1% WW AXIAL
RWR78S3R83FRBSL
RES 3.83 OHM 10W 1% WW AXIAL RWR78S3R83FRBSL
RES 3.83ohm 10W 1% WW AXIAL

RES 3.83ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3R83FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R83FRBSL
Wirewound Resistors 3110-RWR78S3R83FRBSL
ESS-10 3.83 1% RWR78S3R83FR BSL

ESS-10 3.83 1% RWR78S3R83FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3R83FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R83FRBSL-ND
Through Hole Resistors RWR78S3R83FRBSL-ND
3.83 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3R83FRBSL 3110-RWR78S3R83FRBSL RWR78S3R83FRBSL-ND
Product Name RES 3.83 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details