Vishay Intertechnology, Inc. RES 3.52 OHM 10W 1% WW AXIAL RWR78S3R52FSRSL

Description
RES 3.52ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.52ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.52 OHM 10W 1% WW AXIAL - RWR78S3R52FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.52 OHM 10W 1% WW AXIAL
RWR78S3R52FSRSL
RES 3.52 OHM 10W 1% WW AXIAL RWR78S3R52FSRSL
RES 3.52ohm 10W 1% WW AXIAL

RES 3.52ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R52FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R52FSRSL-ND
Through Hole Resistors RWR78S3R52FSRSL-ND
3.52 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.52 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R52FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R52FSRSL
Wirewound Resistors 3110-RWR78S3R52FSRSL
ESS-10 3.52 1% RWR78S3R52FS RSL

ESS-10 3.52 1% RWR78S3R52FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3R52FSRSL RWR78S3R52FSRSL-ND 3110-RWR78S3R52FSRSL
Product Name RES 3.52 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.52 ohms 3.52 ohms 3.52 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details