Vishay Intertechnology, Inc. RES 3.32 OHM 10W 1% WW AXIAL RWR78S3R32FRRSL

Description
RES 3.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.32ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 10W 1% WW AXIAL - RWR78S3R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 10W 1% WW AXIAL
RWR78S3R32FRRSL
RES 3.32 OHM 10W 1% WW AXIAL RWR78S3R32FRRSL
RES 3.32ohm 10W 1% WW AXIAL

RES 3.32ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R32FRRSL-ND
Through Hole Resistors RWR78S3R32FRRSL-ND
3.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R32FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R32FRRSL
Wirewound Resistors 3110-RWR78S3R32FRRSL
ESS-10 3.32 1% RWR78S3R32FR RSL

ESS-10 3.32 1% RWR78S3R32FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3R32FRRSL RWR78S3R32FRRSL-ND 3110-RWR78S3R32FRRSL
Product Name RES 3.32 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details