Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3R30FSB12

Description
ESS-10 3.3 1% RWR78S3R30FS B12
Request a Quote Datasheet
Description
ESS-10 3.3 1% RWR78S3R30FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3R30FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R30FSB12
Wirewound Resistors 3110-RWR78S3R30FSB12
ESS-10 3.3 1% RWR78S3R30FS B12

ESS-10 3.3 1% RWR78S3R30FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3R30FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R30FSB12-ND
Through Hole Resistors RWR78S3R30FSB12-ND
3.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3 OHM 10W 1% WW AXIAL - RWR78S3R30FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 10W 1% WW AXIAL
RWR78S3R30FSB12
RES 3.3 OHM 10W 1% WW AXIAL RWR78S3R30FSB12
RES 3.3ohm 10W 1% WW AXIAL

RES 3.3ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3R30FSB12 RWR78S3R30FSB12-ND RWR78S3R30FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.3 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details