3.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-10 3.09 1% RWR78S3R09FR RSL
RES 3.09ohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S3R09FRRSL-ND | 3110-RWR78S3R09FRRSL | RWR78S3R09FRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 3.09 OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 3.09 ohms | 3.09 ohms | 3.09 ohms |