Vishay Intertechnology, Inc. RES 3.09 OHM 10W 1% WW AXIAL RWR78S3R09FRBSL

Description
RES 3.09ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 10W 1% WW AXIAL - RWR78S3R09FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 10W 1% WW AXIAL
RWR78S3R09FRBSL
RES 3.09 OHM 10W 1% WW AXIAL RWR78S3R09FRBSL
RES 3.09ohm 10W 1% WW AXIAL

RES 3.09ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R09FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R09FRBSL-ND
Through Hole Resistors RWR78S3R09FRBSL-ND
3.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3R09FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R09FRBSL
Wirewound Resistors 3110-RWR78S3R09FRBSL
ESS-10 3.09 1% RWR78S3R09FR BSL

ESS-10 3.09 1% RWR78S3R09FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3R09FRBSL RWR78S3R09FRBSL-ND 3110-RWR78S3R09FRBSL
Product Name RES 3.09 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C71K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details