Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3R00FSRSL

Description
ESS-10 3 1% RWR78S3R00FS RSL
Request a Quote Datasheet
Description
ESS-10 3 1% RWR78S3R00FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3R00FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3R00FSRSL
Wirewound Resistors 3110-RWR78S3R00FSRSL
ESS-10 3 1% RWR78S3R00FS RSL

ESS-10 3 1% RWR78S3R00FS RSL

Supplier's Site Datasheet
RES 3 OHM 10W 1% WW AXIAL - RWR78S3R00FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 10W 1% WW AXIAL
RWR78S3R00FSRSL
RES 3 OHM 10W 1% WW AXIAL RWR78S3R00FSRSL
RES 3ohm 10W 1% WW AXIAL

RES 3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3R00FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3R00FSRSL-ND
Through Hole Resistors RWR78S3R00FSRSL-ND
3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3R00FSRSL RWR78S3R00FSRSL RWR78S3R00FSRSL-ND
Product Name Wirewound Resistors RES 3 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details