RES 3ohm 10W 0.1% WW AXIAL
ESS-10 3 .1% RWR78S3R00BR B12
3 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78S3R00BRB12 | 3110-RWR78S3R00BRB12 | RWR78S3R00BRB12-ND |
| Product Name | RES 3 OHM 10W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |