Vishay Intertechnology, Inc. Wirewound Resistors RWR78S39R2FSB12

Description
ESS-10 39.2 1% RWR78S39R2FS B12
Request a Quote Datasheet
Description
ESS-10 39.2 1% RWR78S39R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S39R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S39R2FSB12
Wirewound Resistors 3110-RWR78S39R2FSB12
ESS-10 39.2 1% RWR78S39R2FS B12

ESS-10 39.2 1% RWR78S39R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S39R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S39R2FSB12-ND
Through Hole Resistors RWR78S39R2FSB12-ND
39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39.2 OHM 10W 1% WW AXIAL - RWR78S39R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 10W 1% WW AXIAL
RWR78S39R2FSB12
RES 39.2 OHM 10W 1% WW AXIAL RWR78S39R2FSB12
RES 39.2ohm 10W 1% WW AXIAL

RES 39.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S39R2FSB12 RWR78S39R2FSB12-ND RWR78S39R2FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 39.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details