Vishay Intertechnology, Inc. RES 39.2K OHM 10W 1% WW AXIAL RWR78S3922FSS73

Description
RES 39.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 10W 1% WW AXIAL - RWR78S3922FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 10W 1% WW AXIAL
RWR78S3922FSS73
RES 39.2K OHM 10W 1% WW AXIAL RWR78S3922FSS73
RES 39.2Kohm 10W 1% WW AXIAL

RES 39.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3922FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3922FSS73-ND
Through Hole Resistors RWR78S3922FSS73-ND
39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3922FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3922FSS73
Wirewound Resistors 3110-RWR78S3922FSS73
ESS-10 39.2K 1% RWR78S3922FS S73

ESS-10 39.2K 1% RWR78S3922FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3922FSS73 RWR78S3922FSS73-ND 3110-RWR78S3922FSS73
Product Name RES 39.2K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers