Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3922FSBSL

Description
ESS-10 39.2K 1% RWR78S3922FS BSL
Request a Quote Datasheet
Description
ESS-10 39.2K 1% RWR78S3922FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3922FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3922FSBSL
Wirewound Resistors 3110-RWR78S3922FSBSL
ESS-10 39.2K 1% RWR78S3922FS BSL

ESS-10 39.2K 1% RWR78S3922FS BSL

Supplier's Site Datasheet
RES 39.2K OHM 10W 1% WW AXIAL - RWR78S3922FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 10W 1% WW AXIAL
RWR78S3922FSBSL
RES 39.2K OHM 10W 1% WW AXIAL RWR78S3922FSBSL
RES 39.2Kohm 10W 1% WW AXIAL

RES 39.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3922FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3922FSBSL-ND
Through Hole Resistors RWR78S3922FSBSL-ND
39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3922FSBSL RWR78S3922FSBSL RWR78S3922FSBSL-ND
Product Name Wirewound Resistors RES 39.2K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers