Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3922FRS73

Description
ESS-10 39.2K 1% RWR78S3922FR S73
Request a Quote Datasheet
Description
ESS-10 39.2K 1% RWR78S3922FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3922FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3922FRS73
Wirewound Resistors 3110-RWR78S3922FRS73
ESS-10 39.2K 1% RWR78S3922FR S73

ESS-10 39.2K 1% RWR78S3922FR S73

Supplier's Site Datasheet
RES 39.2K OHM 10W 1% WW AXIAL - RWR78S3922FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 10W 1% WW AXIAL
RWR78S3922FRS73
RES 39.2K OHM 10W 1% WW AXIAL RWR78S3922FRS73
RES 39.2Kohm 10W 1% WW AXIAL

RES 39.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3922FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3922FRS73-ND
Through Hole Resistors RWR78S3922FRS73-ND
39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3922FRS73 RWR78S3922FRS73 RWR78S3922FRS73-ND
Product Name Wirewound Resistors RES 39.2K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details