Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3922FRB12

Description
ESS-10 39.2K 1% RWR78S3922FR B12
Request a Quote Datasheet
Description
ESS-10 39.2K 1% RWR78S3922FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3922FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3922FRB12
Wirewound Resistors 3110-RWR78S3922FRB12
ESS-10 39.2K 1% RWR78S3922FR B12

ESS-10 39.2K 1% RWR78S3922FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3922FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3922FRB12-ND
Through Hole Resistors RWR78S3922FRB12-ND
39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR78S3922FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR78S3922FRB12
Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR78S3922FRB12
Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3922FRB12 RWR78S3922FRB12-ND RWR78S3922FRB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 39.2K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details