Vishay Intertechnology, Inc. RES 3.92K OHM 10W 1% WW AXIAL RWR78S3921FSRSL

Description
RES 3.92Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.92Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 10W 1% WW AXIAL - RWR78S3921FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 10W 1% WW AXIAL
RWR78S3921FSRSL
RES 3.92K OHM 10W 1% WW AXIAL RWR78S3921FSRSL
RES 3.92Kohm 10W 1% WW AXIAL

RES 3.92Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3921FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3921FSRSL-ND
Through Hole Resistors RWR78S3921FSRSL-ND
3.92 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3921FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3921FSRSL
Wirewound Resistors 3110-RWR78S3921FSRSL
ESS-10 3.92K 1% RWR78S3921FS RSL

ESS-10 3.92K 1% RWR78S3921FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3921FSRSL RWR78S3921FSRSL-ND 3110-RWR78S3921FSRSL
Product Name RES 3.92K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3920 ohms 3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details