Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3832FRS73

Description
ESS-10 38.3K 1% RWR78S3832FR S73
Request a Quote Datasheet
Description
ESS-10 38.3K 1% RWR78S3832FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3832FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3832FRS73
Wirewound Resistors 3110-RWR78S3832FRS73
ESS-10 38.3K 1% RWR78S3832FR S73

ESS-10 38.3K 1% RWR78S3832FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3832FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3832FRS73-ND
Through Hole Resistors RWR78S3832FRS73-ND
38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.3K OHM 10W 1% WW AXIAL - RWR78S3832FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 10W 1% WW AXIAL
RWR78S3832FRS73
RES 38.3K OHM 10W 1% WW AXIAL RWR78S3832FRS73
RES 38.3Kohm 10W 1% WW AXIAL

RES 38.3Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3832FRS73 RWR78S3832FRS73-ND RWR78S3832FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 38.3K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details