Vishay Intertechnology, Inc. RES 38.3K OHM 10W 1% WW AXIAL RWR78S3832FRBSL

Description
RES 38.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 10W 1% WW AXIAL - RWR78S3832FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 10W 1% WW AXIAL
RWR78S3832FRBSL
RES 38.3K OHM 10W 1% WW AXIAL RWR78S3832FRBSL
RES 38.3Kohm 10W 1% WW AXIAL

RES 38.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3832FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3832FRBSL-ND
Through Hole Resistors RWR78S3832FRBSL-ND
38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3832FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3832FRBSL
Wirewound Resistors 3110-RWR78S3832FRBSL
ESS-10 38.3K 1% RWR78S3832FR BSL

ESS-10 38.3K 1% RWR78S3832FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3832FRBSL RWR78S3832FRBSL-ND 3110-RWR78S3832FRBSL
Product Name RES 38.3K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details