Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3832FMB12

Description
ESS-10 38.3K 1% RWR78S3832FM B12
Request a Quote Datasheet
Description
ESS-10 38.3K 1% RWR78S3832FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3832FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3832FMB12
Wirewound Resistors 3110-RWR78S3832FMB12
ESS-10 38.3K 1% RWR78S3832FM B12

ESS-10 38.3K 1% RWR78S3832FM B12

Supplier's Site Datasheet
RES 38.3K OHM 10W 1% WW AXIAL - RWR78S3832FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 10W 1% WW AXIAL
RWR78S3832FMB12
RES 38.3K OHM 10W 1% WW AXIAL RWR78S3832FMB12
RES 38.3Kohm 10W 1% WW AXIAL

RES 38.3Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3832FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3832FMB12-ND
Through Hole Resistors RWR78S3832FMB12-ND
38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3832FMB12 RWR78S3832FMB12 RWR78S3832FMB12-ND
Product Name Wirewound Resistors RES 38.3K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details