Vishay Intertechnology, Inc. RES 3.83K OHM 10W 1% WW AXIAL RWR78S3831FSB12

Description
RES 3.83Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 10W 1% WW AXIAL - RWR78S3831FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 10W 1% WW AXIAL
RWR78S3831FSB12
RES 3.83K OHM 10W 1% WW AXIAL RWR78S3831FSB12
RES 3.83Kohm 10W 1% WW AXIAL

RES 3.83Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3831FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3831FSB12-ND
Through Hole Resistors RWR78S3831FSB12-ND
3.83 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3831FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3831FSB12
Wirewound Resistors 3110-RWR78S3831FSB12
ESS-10 3.83K 1% RWR78S3831FS B12

ESS-10 3.83K 1% RWR78S3831FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3831FSB12 RWR78S3831FSB12-ND 3110-RWR78S3831FSB12
Product Name RES 3.83K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers