Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3652FMBSL

Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3652FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3652FMBSL-ND
Through Hole Resistors RWR78S3652FMBSL-ND
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 36.5K OHM 10W 1% WW AXIAL - RWR78S3652FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 10W 1% WW AXIAL
RWR78S3652FMBSL
RES 36.5K OHM 10W 1% WW AXIAL RWR78S3652FMBSL
RES 36.5Kohm 10W 1% WW AXIAL

RES 36.5Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3652FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3652FMBSL
Wirewound Resistors 3110-RWR78S3652FMBSL
ESS-10 36.5K 1% RWR78S3652FM BSL

ESS-10 36.5K 1% RWR78S3652FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3652FMBSL-ND RWR78S3652FMBSL 3110-RWR78S3652FMBSL
Product Name Through Hole Resistors RES 36.5K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1073958P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details