Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3652FMB12

Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3652FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3652FMB12-ND
Through Hole Resistors RWR78S3652FMB12-ND
36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 36.5K OHM 10W 1% WW AXIAL - RWR78S3652FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 10W 1% WW AXIAL
RWR78S3652FMB12
RES 36.5K OHM 10W 1% WW AXIAL RWR78S3652FMB12
RES 36.5Kohm 10W 1% WW AXIAL

RES 36.5Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3652FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3652FMB12
Wirewound Resistors 3110-RWR78S3652FMB12
ESS-10 36.5K 1% RWR78S3652FM B12

ESS-10 36.5K 1% RWR78S3652FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3652FMB12-ND RWR78S3652FMB12 3110-RWR78S3652FMB12
Product Name Through Hole Resistors RES 36.5K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details