Vishay Intertechnology, Inc. RES 357 OHM 10W 1% WW AXIAL RWR78S3570FRBSL

Description
RES 357ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 10W 1% WW AXIAL - RWR78S3570FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 10W 1% WW AXIAL
RWR78S3570FRBSL
RES 357 OHM 10W 1% WW AXIAL RWR78S3570FRBSL
RES 357ohm 10W 1% WW AXIAL

RES 357ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3570FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3570FRBSL-ND
Through Hole Resistors RWR78S3570FRBSL-ND
357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3570FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3570FRBSL
Wirewound Resistors 3110-RWR78S3570FRBSL
ESS-10 357 1% RWR78S3570FR BSL

ESS-10 357 1% RWR78S3570FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3570FRBSL RWR78S3570FRBSL-ND 3110-RWR78S3570FRBSL
Product Name RES 357 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details