Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3570FRB12

Description
357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3570FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3570FRB12-ND
Through Hole Resistors RWR78S3570FRB12-ND
357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3570FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3570FRB12
Wirewound Resistors 3110-RWR78S3570FRB12
ESS-10 357 1% RWR78S3570FR B12

ESS-10 357 1% RWR78S3570FR B12

Supplier's Site Datasheet
RES 357 OHM 10W 1% WW AXIAL - RWR78S3570FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 10W 1% WW AXIAL
RWR78S3570FRB12
RES 357 OHM 10W 1% WW AXIAL RWR78S3570FRB12
RES 357ohm 10W 1% WW AXIAL

RES 357ohm 10W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,357Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 27M9987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,357Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
27M9987
Resistor,metal Alloy,357Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 27M9987
Resistor,Metal Alloy,357Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,357Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR78S3570FRB12-ND 3110-RWR78S3570FRB12 RWR78S3570FRB12 27M9987
Product Name Through Hole Resistors Wirewound Resistors RES 357 OHM 10W 1% WW AXIAL Resistor,metal Alloy,357Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details