Vishay Intertechnology, Inc. Wirewound Resistors RWR78S34R8FMBSL

Description
ESS-10 34.8 1% RWR78S34R8FM BSL
Request a Quote Datasheet
Description
ESS-10 34.8 1% RWR78S34R8FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S34R8FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S34R8FMBSL
Wirewound Resistors 3110-RWR78S34R8FMBSL
ESS-10 34.8 1% RWR78S34R8FM BSL

ESS-10 34.8 1% RWR78S34R8FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S34R8FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S34R8FMBSL-ND
Through Hole Resistors RWR78S34R8FMBSL-ND
34.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34.8 OHM 10W 1% WW AXIAL - RWR78S34R8FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 10W 1% WW AXIAL
RWR78S34R8FMBSL
RES 34.8 OHM 10W 1% WW AXIAL RWR78S34R8FMBSL
RES 34.8ohm 10W 1% WW AXIAL

RES 34.8ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S34R8FMBSL RWR78S34R8FMBSL-ND RWR78S34R8FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 34.8 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details