Vishay Intertechnology, Inc. RES 34.8K OHM 10W 1% WW AXIAL RWR78S3482FRRSL

Description
RES 34.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 10W 1% WW AXIAL - RWR78S3482FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 10W 1% WW AXIAL
RWR78S3482FRRSL
RES 34.8K OHM 10W 1% WW AXIAL RWR78S3482FRRSL
RES 34.8Kohm 10W 1% WW AXIAL

RES 34.8Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3482FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3482FRRSL-ND
Through Hole Resistors RWR78S3482FRRSL-ND
34.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34.8 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3482FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3482FRRSL
Wirewound Resistors 3110-RWR78S3482FRRSL
ESS-10 34.8K 1% RWR78S3482FR RSL

ESS-10 34.8K 1% RWR78S3482FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3482FRRSL RWR78S3482FRRSL-ND 3110-RWR78S3482FRRSL
Product Name RES 34.8K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details