Vishay Intertechnology, Inc. RES 3.48K OHM 10W 1% WW AXIAL RWR78S3481FRS73

Description
RES 3.48Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 10W 1% WW AXIAL - RWR78S3481FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 10W 1% WW AXIAL
RWR78S3481FRS73
RES 3.48K OHM 10W 1% WW AXIAL RWR78S3481FRS73
RES 3.48Kohm 10W 1% WW AXIAL

RES 3.48Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3481FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3481FRS73-ND
Through Hole Resistors RWR78S3481FRS73-ND
3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3481FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3481FRS73
Wirewound Resistors 3110-RWR78S3481FRS73
ESS-10 3.48K 1% RWR78S3481FR S73

ESS-10 3.48K 1% RWR78S3481FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3481FRS73 RWR78S3481FRS73-ND 3110-RWR78S3481FRS73
Product Name RES 3.48K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details