Vishay Intertechnology, Inc. RES 348 OHM 10W 1% WW AXIAL RWR78S3480FMS73

Description
RES 348ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 10W 1% WW AXIAL - RWR78S3480FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 10W 1% WW AXIAL
RWR78S3480FMS73
RES 348 OHM 10W 1% WW AXIAL RWR78S3480FMS73
RES 348ohm 10W 1% WW AXIAL

RES 348ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3480FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3480FMS73-ND
Through Hole Resistors RWR78S3480FMS73-ND
348 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3480FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3480FMS73
Wirewound Resistors 3110-RWR78S3480FMS73
ESS-10 348 1% RWR78S3480FM S73

ESS-10 348 1% RWR78S3480FM S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3480FMS73 RWR78S3480FMS73-ND 3110-RWR78S3480FMS73
Product Name RES 348 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details