Vishay Intertechnology, Inc. RES 34K OHM 10W 1% WW AXIAL RWR78S3402FSRSL

Description
RES 34Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 10W 1% WW AXIAL - RWR78S3402FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 10W 1% WW AXIAL
RWR78S3402FSRSL
RES 34K OHM 10W 1% WW AXIAL RWR78S3402FSRSL
RES 34Kohm 10W 1% WW AXIAL

RES 34Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3402FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3402FSRSL
Wirewound Resistors 3110-RWR78S3402FSRSL
ESS-10 34K 1% RWR78S3402FS RSL

ESS-10 34K 1% RWR78S3402FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3402FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3402FSRSL-ND
Through Hole Resistors RWR78S3402FSRSL-ND
34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3402FSRSL 3110-RWR78S3402FSRSL RWR78S3402FSRSL-ND
Product Name RES 34K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details