Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3402FSBSL

Description
ESS-10 34K 1% RWR78S3402FS BSL
Request a Quote Datasheet
Description
ESS-10 34K 1% RWR78S3402FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3402FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3402FSBSL
Wirewound Resistors 3110-RWR78S3402FSBSL
ESS-10 34K 1% RWR78S3402FS BSL

ESS-10 34K 1% RWR78S3402FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3402FSBSL-ND
Through Hole Resistors RWR78S3402FSBSL-ND
34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 34K OHM 10W 1% WW AXIAL - RWR78S3402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 10W 1% WW AXIAL
RWR78S3402FSBSL
RES 34K OHM 10W 1% WW AXIAL RWR78S3402FSBSL
RES 34Kohm 10W 1% WW AXIAL

RES 34Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3402FSBSL RWR78S3402FSBSL-ND RWR78S3402FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 34K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details