Vishay Intertechnology, Inc. RES 34K OHM 10W 1% WW AXIAL RWR78S3402FSB12

Description
RES 34Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 10W 1% WW AXIAL - RWR78S3402FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 10W 1% WW AXIAL
RWR78S3402FSB12
RES 34K OHM 10W 1% WW AXIAL RWR78S3402FSB12
RES 34Kohm 10W 1% WW AXIAL

RES 34Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3402FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3402FSB12
Wirewound Resistors 3110-RWR78S3402FSB12
ESS-10 34K 1% RWR78S3402FS B12

ESS-10 34K 1% RWR78S3402FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3402FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3402FSB12-ND
Through Hole Resistors RWR78S3402FSB12-ND
34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

34 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3402FSB12 3110-RWR78S3402FSB12 RWR78S3402FSB12-ND
Product Name RES 34K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879455-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details