Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3401FRB12

Description
ESS-10 3.4K 1% RWR78S3401FR B12
Request a Quote Datasheet
Description
ESS-10 3.4K 1% RWR78S3401FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3401FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3401FRB12
Wirewound Resistors 3110-RWR78S3401FRB12
ESS-10 3.4K 1% RWR78S3401FR B12

ESS-10 3.4K 1% RWR78S3401FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3401FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3401FRB12-ND
Through Hole Resistors RWR78S3401FRB12-ND
3.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4K OHM 10W 1% WW AXIAL - RWR78S3401FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 10W 1% WW AXIAL
RWR78S3401FRB12
RES 3.4K OHM 10W 1% WW AXIAL RWR78S3401FRB12
RES 3.4Kohm 10W 1% WW AXIAL

RES 3.4Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3401FRB12 RWR78S3401FRB12-ND RWR78S3401FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.4K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3400 ohms 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details