Vishay Intertechnology, Inc. Wirewound Resistors RWR78S33R2FSB12

Description
ESS-10 33.2 1% RWR78S33R2FS B12
Request a Quote Datasheet
Description
ESS-10 33.2 1% RWR78S33R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S33R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S33R2FSB12
Wirewound Resistors 3110-RWR78S33R2FSB12
ESS-10 33.2 1% RWR78S33R2FS B12

ESS-10 33.2 1% RWR78S33R2FS B12

Supplier's Site Datasheet
RES 33.2 OHM 10W 1% WW AXIAL - RWR78S33R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% WW AXIAL
RWR78S33R2FSB12
RES 33.2 OHM 10W 1% WW AXIAL RWR78S33R2FSB12
RES 33.2ohm 10W 1% WW AXIAL

RES 33.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S33R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S33R2FSB12-ND
Through Hole Resistors RWR78S33R2FSB12-ND
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S33R2FSB12 RWR78S33R2FSB12 RWR78S33R2FSB12-ND
Product Name Wirewound Resistors RES 33.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers