Vishay Intertechnology, Inc. Through Hole Resistors RWR78S33R2FRRSL

Description
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S33R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S33R2FRRSL-ND
Through Hole Resistors RWR78S33R2FRRSL-ND
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 33.2 OHM 10W 1% WW AXIAL - RWR78S33R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% WW AXIAL
RWR78S33R2FRRSL
RES 33.2 OHM 10W 1% WW AXIAL RWR78S33R2FRRSL
RES 33.2ohm 10W 1% WW AXIAL

RES 33.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S33R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S33R2FRRSL
Wirewound Resistors 3110-RWR78S33R2FRRSL
ESS-10 33.2 1% RWR78S33R2FR RSL

ESS-10 33.2 1% RWR78S33R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S33R2FRRSL-ND RWR78S33R2FRRSL 3110-RWR78S33R2FRRSL
Product Name Through Hole Resistors RES 33.2 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details