Vishay Intertechnology, Inc. RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FSB12

Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 10W 1% WW AXIAL - RWR78S3322FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 10W 1% WW AXIAL
RWR78S3322FSB12
RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FSB12
RES 33.2Kohm 10W 1% WW AXIAL

RES 33.2Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3322FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3322FSB12
Wirewound Resistors 3110-RWR78S3322FSB12
ESS-10 33.2K 1% RWR78S3322FS B12

ESS-10 33.2K 1% RWR78S3322FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3322FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3322FSB12-ND
Through Hole Resistors RWR78S3322FSB12-ND
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3322FSB12 3110-RWR78S3322FSB12 RWR78S3322FSB12-ND
Product Name RES 33.2K OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers