Vishay Intertechnology, Inc. RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FRRSL

Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 10W 1% WW AXIAL - RWR78S3322FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 10W 1% WW AXIAL
RWR78S3322FRRSL
RES 33.2K OHM 10W 1% WW AXIAL RWR78S3322FRRSL
RES 33.2Kohm 10W 1% WW AXIAL

RES 33.2Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3322FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3322FRRSL-ND
Through Hole Resistors RWR78S3322FRRSL-ND
33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

33.2 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3322FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3322FRRSL
Wirewound Resistors 3110-RWR78S3322FRRSL
ESS-10 33.2K 1% RWR78S3322FR RSL

ESS-10 33.2K 1% RWR78S3322FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3322FRRSL RWR78S3322FRRSL-ND 3110-RWR78S3322FRRSL
Product Name RES 33.2K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers