Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3321FRRSL

Description
ESS-10 3.32K 1% RWR78S3321FR RSL
Request a Quote Datasheet
Description
ESS-10 3.32K 1% RWR78S3321FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3321FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3321FRRSL
Wirewound Resistors 3110-RWR78S3321FRRSL
ESS-10 3.32K 1% RWR78S3321FR RSL

ESS-10 3.32K 1% RWR78S3321FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3321FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3321FRRSL-ND
Through Hole Resistors RWR78S3321FRRSL-ND
3.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32K OHM 10W 1% WW AXIAL - RWR78S3321FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 10W 1% WW AXIAL
RWR78S3321FRRSL
RES 3.32K OHM 10W 1% WW AXIAL RWR78S3321FRRSL
RES 3.32Kohm 10W 1% WW AXIAL

RES 3.32Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3321FRRSL RWR78S3321FRRSL-ND RWR78S3321FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.32K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3320 ohms 3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers