Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3321FRBSL

Description
ESS-10 3.32K 1% RWR78S3321FR BSL
Request a Quote Datasheet
Description
ESS-10 3.32K 1% RWR78S3321FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3321FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3321FRBSL
Wirewound Resistors 3110-RWR78S3321FRBSL
ESS-10 3.32K 1% RWR78S3321FR BSL

ESS-10 3.32K 1% RWR78S3321FR BSL

Supplier's Site Datasheet
RES 3.32K OHM 10W 1% WW AXIAL - RWR78S3321FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 10W 1% WW AXIAL
RWR78S3321FRBSL
RES 3.32K OHM 10W 1% WW AXIAL RWR78S3321FRBSL
RES 3.32Kohm 10W 1% WW AXIAL

RES 3.32Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR78S3321FRBSL RWR78S3321FRBSL
Product Name Wirewound Resistors RES 3.32K OHM 10W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details