Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3320FRBSL

Description
ESS-10 332 1% RWR78S3320FR BSL
Request a Quote Datasheet
Description
ESS-10 332 1% RWR78S3320FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3320FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3320FRBSL
Wirewound Resistors 3110-RWR78S3320FRBSL
ESS-10 332 1% RWR78S3320FR BSL

ESS-10 332 1% RWR78S3320FR BSL

Supplier's Site Datasheet
RES 332 OHM 10W 1% WW AXIAL - RWR78S3320FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% WW AXIAL
RWR78S3320FRBSL
RES 332 OHM 10W 1% WW AXIAL RWR78S3320FRBSL
RES 332ohm 10W 1% WW AXIAL

RES 332ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3320FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3320FRBSL-ND
Through Hole Resistors RWR78S3320FRBSL-ND
332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3320FRBSL RWR78S3320FRBSL RWR78S3320FRBSL-ND
Product Name Wirewound Resistors RES 332 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details