Vishay Intertechnology, Inc. Through Hole Resistors RWR78S32R4FRRSL

Description
32.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S32R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S32R4FRRSL-ND
Through Hole Resistors RWR78S32R4FRRSL-ND
32.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S32R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S32R4FRRSL
Wirewound Resistors 3110-RWR78S32R4FRRSL
ESS-10 32.4 1% RWR78S32R4FR RSL

ESS-10 32.4 1% RWR78S32R4FR RSL

Supplier's Site Datasheet
RES 32.4 OHM 10W 1% WW AXIAL - RWR78S32R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 10W 1% WW AXIAL
RWR78S32R4FRRSL
RES 32.4 OHM 10W 1% WW AXIAL RWR78S32R4FRRSL
RES 32.4ohm 10W 1% WW AXIAL

RES 32.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S32R4FRRSL-ND 3110-RWR78S32R4FRRSL RWR78S32R4FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 32.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details