Vishay Intertechnology, Inc. Through Hole Resistors RWR78S3282BRB12

Description
32.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S3282BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3282BRB12-ND
Through Hole Resistors RWR78S3282BRB12-ND
32.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 32.8K OHM 10W 0.1% WW AXIAL - RWR78S3282BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.8K OHM 10W 0.1% WW AXIAL
RWR78S3282BRB12
RES 32.8K OHM 10W 0.1% WW AXIAL RWR78S3282BRB12
RES 32.8Kohm 10W 0.1% WW AXIAL

RES 32.8Kohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3282BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3282BRB12
Wirewound Resistors 3110-RWR78S3282BRB12
ESS-10 32.8K .1% RWR78S3282BR B12

ESS-10 32.8K .1% RWR78S3282BR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3282BRB12-ND RWR78S3282BRB12 3110-RWR78S3282BRB12
Product Name Through Hole Resistors RES 32.8K OHM 10W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers