Vishay Intertechnology, Inc. RES 324 OHM 10W 1% WW AXIAL RWR78S3240FRBSL

Description
RES 324ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 324ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 10W 1% WW AXIAL - RWR78S3240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 10W 1% WW AXIAL
RWR78S3240FRBSL
RES 324 OHM 10W 1% WW AXIAL RWR78S3240FRBSL
RES 324ohm 10W 1% WW AXIAL

RES 324ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S3240FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3240FRBSL
Wirewound Resistors 3110-RWR78S3240FRBSL
ESS-10 324 1% RWR78S3240FR BSL

ESS-10 324 1% RWR78S3240FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S3240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3240FRBSL-ND
Through Hole Resistors RWR78S3240FRBSL-ND
324 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S3240FRBSL 3110-RWR78S3240FRBSL RWR78S3240FRBSL-ND
Product Name RES 324 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129321-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details