Vishay Intertechnology, Inc. RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FSS73

Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 10W 1% WW AXIAL - RWR78S30R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% WW AXIAL
RWR78S30R1FSS73
RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FSS73
RES 30.1ohm 10W 1% WW AXIAL

RES 30.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R1FSS73-ND
Through Hole Resistors RWR78S30R1FSS73-ND
30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S30R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R1FSS73
Wirewound Resistors 3110-RWR78S30R1FSS73
ESS-10 30.1 1% RWR78S30R1FS S73

ESS-10 30.1 1% RWR78S30R1FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S30R1FSS73 RWR78S30R1FSS73-ND 3110-RWR78S30R1FSS73
Product Name RES 30.1 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details