Vishay Intertechnology, Inc. Wirewound Resistors RWR78S30R1FSRSL

Description
ESS-10 30.1 1% RWR78S30R1FS RSL
Request a Quote Datasheet
Description
ESS-10 30.1 1% RWR78S30R1FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S30R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R1FSRSL
Wirewound Resistors 3110-RWR78S30R1FSRSL
ESS-10 30.1 1% RWR78S30R1FS RSL

ESS-10 30.1 1% RWR78S30R1FS RSL

Supplier's Site Datasheet
RES 30.1 OHM 10W 1% WW AXIAL - RWR78S30R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% WW AXIAL
RWR78S30R1FSRSL
RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FSRSL
RES 30.1ohm 10W 1% WW AXIAL

RES 30.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R1FSRSL-ND
Through Hole Resistors RWR78S30R1FSRSL-ND
30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S30R1FSRSL RWR78S30R1FSRSL RWR78S30R1FSRSL-ND
Product Name Wirewound Resistors RES 30.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers