Vishay Intertechnology, Inc. RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FRS70

Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 10W 1% WW AXIAL - RWR78S30R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% WW AXIAL
RWR78S30R1FRS70
RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FRS70
RES 30.1ohm 10W 1% WW AXIAL

RES 30.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R1FRS70-ND
Through Hole Resistors RWR78S30R1FRS70-ND
30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78S30R1FRS70 RWR78S30R1FRS70-ND
Product Name RES 30.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers