Vishay Intertechnology, Inc. Wirewound Resistors RWR78S30R1FRB12

Description
ESS-10 30.1 1% RWR78S30R1FR B12
Request a Quote Datasheet
Description
ESS-10 30.1 1% RWR78S30R1FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S30R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R1FRB12
Wirewound Resistors 3110-RWR78S30R1FRB12
ESS-10 30.1 1% RWR78S30R1FR B12

ESS-10 30.1 1% RWR78S30R1FR B12

Supplier's Site Datasheet
RES 30.1 OHM 10W 1% WW AXIAL - RWR78S30R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 10W 1% WW AXIAL
RWR78S30R1FRB12
RES 30.1 OHM 10W 1% WW AXIAL RWR78S30R1FRB12
RES 30.1ohm 10W 1% WW AXIAL

RES 30.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R1FRB12-ND
Through Hole Resistors RWR78S30R1FRB12-ND
30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S30R1FRB12 RWR78S30R1FRB12 RWR78S30R1FRB12-ND
Product Name Wirewound Resistors RES 30.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers