Vishay Intertechnology, Inc. RES 30 OHM 10W 0.5% WW AXIAL RWR78S30R0DRRSL

Description
RES 30ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 10W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 10W 0.5% WW AXIAL - RWR78S30R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 10W 0.5% WW AXIAL
RWR78S30R0DRRSL
RES 30 OHM 10W 0.5% WW AXIAL RWR78S30R0DRRSL
RES 30ohm 10W 0.5% WW AXIAL

RES 30ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R0DRRSL-ND
Through Hole Resistors RWR78S30R0DRRSL-ND
30 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S30R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R0DRRSL
Wirewound Resistors 3110-RWR78S30R0DRRSL
ESS-10 30 .5% RWR78S30R0DR RSL

ESS-10 30 .5% RWR78S30R0DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S30R0DRRSL RWR78S30R0DRRSL-ND 3110-RWR78S30R0DRRSL
Product Name RES 30 OHM 10W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details