Vishay Intertechnology, Inc. Wirewound Resistors RWR78S30R0DRBSL

Description
ESS-10 30 .5% RWR78S30R0DR BSL
Request a Quote Datasheet
Description
ESS-10 30 .5% RWR78S30R0DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S30R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S30R0DRBSL
Wirewound Resistors 3110-RWR78S30R0DRBSL
ESS-10 30 .5% RWR78S30R0DR BSL

ESS-10 30 .5% RWR78S30R0DR BSL

Supplier's Site Datasheet
RES 30 OHM 10W 0.5% WW AXIAL - RWR78S30R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 10W 0.5% WW AXIAL
RWR78S30R0DRBSL
RES 30 OHM 10W 0.5% WW AXIAL RWR78S30R0DRBSL
RES 30ohm 10W 0.5% WW AXIAL

RES 30ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S30R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S30R0DRBSL-ND
Through Hole Resistors RWR78S30R0DRBSL-ND
30 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S30R0DRBSL RWR78S30R0DRBSL RWR78S30R0DRBSL-ND
Product Name Wirewound Resistors RES 30 OHM 10W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details