Vishay Intertechnology, Inc. Wirewound Resistors RWR78S3012FSBSL

Description
ESS-10 30.1K 1% RWR78S3012FS BSL
Request a Quote Datasheet
Description
ESS-10 30.1K 1% RWR78S3012FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S3012FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3012FSBSL
Wirewound Resistors 3110-RWR78S3012FSBSL
ESS-10 30.1K 1% RWR78S3012FS BSL

ESS-10 30.1K 1% RWR78S3012FS BSL

Supplier's Site Datasheet
RES 30.1K OHM 10W 1% WW AXIAL - RWR78S3012FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 10W 1% WW AXIAL
RWR78S3012FSBSL
RES 30.1K OHM 10W 1% WW AXIAL RWR78S3012FSBSL
RES 30.1Kohm 10W 1% WW AXIAL

RES 30.1Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3012FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3012FSBSL-ND
Through Hole Resistors RWR78S3012FSBSL-ND
30.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S3012FSBSL RWR78S3012FSBSL RWR78S3012FSBSL-ND
Product Name Wirewound Resistors RES 30.1K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers