Vishay Intertechnology, Inc. RES 30.1K OHM 10W 1% WW AXIAL RWR78S3012FRRSL

Description
RES 30.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 10W 1% WW AXIAL - RWR78S3012FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 10W 1% WW AXIAL
RWR78S3012FRRSL
RES 30.1K OHM 10W 1% WW AXIAL RWR78S3012FRRSL
RES 30.1Kohm 10W 1% WW AXIAL

RES 30.1Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S3012FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S3012FRRSL-ND
Through Hole Resistors RWR78S3012FRRSL-ND
30.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S3012FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S3012FRRSL
Wirewound Resistors 3110-RWR78S3012FRRSL
ESS-10 30.1K 1% RWR78S3012FR RSL

ESS-10 30.1K 1% RWR78S3012FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S3012FRRSL RWR78S3012FRRSL-ND 3110-RWR78S3012FRRSL
Product Name RES 30.1K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details