3.01 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.01Kohm 10W 1% WW AXIAL
ESS-10 3.01K 1% RWR78S3011FR S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78S3011FRS73-ND | RWR78S3011FRS73 | 3110-RWR78S3011FRS73 |
| Product Name | Through Hole Resistors | RES 3.01K OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |